DIODES Incorporated Clock Buffers, Drivers PI49FCT32803LE

Description
"Clock Fanout Buffer (Distribution) IC 1:7 133MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:7 133MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI49FCT32803LEDI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI49FCT32803LEDI-ND
Clock Buffers, Drivers PI49FCT32803LEDI-ND
"Clock Fanout Buffer (Distribution) IC 1:7 133MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:7 133MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT32803LE - 1237471-PI49FCT32803LE - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT32803LE
1237471-PI49FCT32803LE
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT32803LE 1237471-PI49FCT32803LE
Manufacturer: Pericom Win Source Part Number: 1237471-PI49FCT32803 LE Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Pericom
Win Source Part Number: 1237471-PI49FCT32803LE
Manufacturer Homepage: www.pericom.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Clock/Timing - Clock Buffers, Drivers - PI49FCT32803LE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI49FCT32803LE
Clock/Timing - Clock Buffers, Drivers PI49FCT32803LE
IC CLK BUFFER 1:7 133MHZ 16TSSOP

IC CLK BUFFER 1:7 133MHZ 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PI49FCT32803LEDI-ND 1237471-PI49FCT32803LE PI49FCT32803LE
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT32803LE Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface CMOS; TTL
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount
Supply Voltage 2.97 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYW134MOXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
CDC111 3.3V LVPECL Differential Clock Driver - CDC111FN - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVPECL
Package Type PLCC
View Details
4 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details