Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970134-PI49FCT32802Q
Packaging: Tape and Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Power Dissipation: 500 mW
Number of Pins: 16
Number of Outputs: 5
Quiescent Current: 100 nA
Propagation Delay: 2.5 ns
Categories: OEM Parts(O-R)
Case / Package: QSOP
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.63 V
Min Supply Voltage: 2.97 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 970134-PI49FCT32802QX |
| Product Name | OEM Parts - OEM Parts (O - R) - PI49FCT32802QX |