The PI49FCT2805TSE is a fast CMOS clock driver and buffer designed for clock distribution applications. It features a non-inverting configuration with two banks of drivers, each capable of driving five outputs from a TTL-compatible CMOS input. The device offers extremely low output skew of 0.5 ns and includes a monitor output pin. It operates with a supply voltage range of 5.0V ± 5% and supports industrial temperature ranges from -40°C to +85°C. The PI49FCT2805TSE is packaged in a 20-pin 300-mil wide SOIC format and is available in a Pb-free and Green option. It has a low static power consumption of 1 mW (typical) and includes hysteresis on all inputs to improve noise immunity. The device is suitable for applications requiring reliable clock signal distribution with minimal skew and power usage.
Clock Fanout Buffer (Distribution) IC 1:5 66 MHz 20-SOIC (0.295", 7.50mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | PI49FCT2805TSE |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 4.75 to 5.25 volts |
| Switching Frequency | 66000 kHz |