DIODES Incorporated Clock Buffers, Drivers PI49FCT20807QE

Description
"Clock Fanout Buffer (Distribution) IC 1:10 150MHz 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote
Description
"Clock Fanout Buffer (Distribution) IC 1:10 150MHz 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PI49FCT20807 is a high-speed, low-noise, non-inverting clock buffer designed for networking applications. It supports a frequency greater than 150 MHz and features a low output-to-output skew of less than 150 ps, making it suitable for synchronous systems that require precise clock distribution. The device operates at a supply voltage of 2.5V and is compatible with 3V tolerant inputs. It exhibits low duty cycle distortion of less than 300 ps and a low propagation delay of under 3.5 ns. The PI49FCT20807 is available in both 20-pin SSOP and QSOP packages and is fully RoHS compliant, ensuring it meets environmental standards. Additionally, it is designed for automotive applications requiring specific change control, with qualifications to AEC-Q100/101/200.

Datasheet Summary
Powered by GS/AI

The PI49FCT20807 is a high-speed, low-noise, non-inverting clock buffer designed for networking applications. It supports a frequency greater than 150 MHz and features a low output-to-output skew of less than 150 ps, making it suitable for synchronous systems that require precise clock distribution. The device operates at a supply voltage of 2.5V and is compatible with 3V tolerant inputs. It exhibits low duty cycle distortion of less than 300 ps and a low propagation delay of under 3.5 ns. The PI49FCT20807 is available in both 20-pin SSOP and QSOP packages and is fully RoHS compliant, ensuring it meets environmental standards. Additionally, it is designed for automotive applications requiring specific change control, with qualifications to AEC-Q100/101/200.

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI49FCT20807QE-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI49FCT20807QE-ND
Clock Buffers, Drivers PI49FCT20807QE-ND
"Clock Fanout Buffer (Distribution) IC 1:10 150MHz 20-SSOP (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 150MHz 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT20807QE
1237466-PI49FCT20807QE
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT20807QE 1237466-PI49FCT20807QE
Manufacturer: Pericom Win Source Part Number: 1237466-PI49FCT20807 QE Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Pericom
Win Source Part Number: 1237466-PI49FCT20807QE
Manufacturer Homepage: www.pericom.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Clock/Timing - Clock Buffers, Drivers - PI49FCT20807QE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI49FCT20807QE
Clock/Timing - Clock Buffers, Drivers PI49FCT20807QE
IC CLK BUFFER 1:10 150MHZ 20QSOP

IC CLK BUFFER 1:10 150MHZ 20QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PI49FCT20807QE-ND 1237466-PI49FCT20807QE PI49FCT20807QE
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT20807QE Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface CMOS; TTL
Package Type Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0505 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Buffers, Drivers - 100315SC - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details