DIODES Incorporated Clock Buffers, Drivers PI49FCT20807HEX

Description
Clock Fanout Buffer (Distribution) IC 1:10 150 MHz 20-SSOP (0.209", 5.30mm Width)
Description
Clock Fanout Buffer (Distribution) IC 1:10 150 MHz 20-SSOP (0.209", 5.30mm Width)
Datasheet
Datasheet Summary
Powered by GS/AI

The PI49FCT20807HEX is a high-speed, low-noise, non-inverting clock buffer designed for networking applications. It features a 1:10 fanout capability with a maximum frequency of over 150 MHz, making it suitable for synchronous systems that require precise clock distribution. The device offers low output-to-output skew of less than 150 ps and low duty cycle distortion of less than 300 ps, ensuring minimal jitter in clock signals. Operating at a supply voltage of 2.5V, the PI49FCT20807HEX is compatible with 3V tolerant inputs. It has a low propagation delay of less than 3.5 ns and includes multiple VDD and GND pins to reduce noise. The device is fully RoHS compliant and is available in both 20-pin SSOP and QSOP packages. It is also suitable for automotive applications, provided that specific change control requirements are met.

Datasheet Summary
Powered by GS/AI

The PI49FCT20807HEX is a high-speed, low-noise, non-inverting clock buffer designed for networking applications. It features a 1:10 fanout capability with a maximum frequency of over 150 MHz, making it suitable for synchronous systems that require precise clock distribution. The device offers low output-to-output skew of less than 150 ps and low duty cycle distortion of less than 300 ps, ensuring minimal jitter in clock signals. Operating at a supply voltage of 2.5V, the PI49FCT20807HEX is compatible with 3V tolerant inputs. It has a low propagation delay of less than 3.5 ns and includes multiple VDD and GND pins to reduce noise. The device is fully RoHS compliant and is available in both 20-pin SSOP and QSOP packages. It is also suitable for automotive applications, provided that specific change control requirements are met.

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI49FCT20807HEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Buffers, Drivers
PI49FCT20807HEX
Clock Buffers, Drivers PI49FCT20807HEX
Clock Fanout Buffer (Distribution) IC 1:10 150 MHz 20-SSOP (0.209", 5.30mm Width)

Clock Fanout Buffer (Distribution) IC 1:10 150 MHz 20-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number PI49FCT20807HEX
Product Name Clock Buffers, Drivers
Output Configuration Inverting
Supply Voltage 2.3 to 2.7 volts
Switching Frequency 150000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC303D - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
 - 74HCT366D,652 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53302-B00005-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details