DIODES Incorporated Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT20807HEX-2017 PI49FCT20807HEX-2017

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791800-PI49FCT20807H EX-2017 Series: * Family Name: PI49FCT20807 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): 74FCT20807PYI8; 74FCT20807PYI; 74FCT3807DPYI; 74FCT3807DPYI8; Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791800-PI49FCT20807H EX-2017 Series: * Family Name: PI49FCT20807 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): 74FCT20807PYI8; 74FCT20807PYI; 74FCT3807DPYI; 74FCT3807DPYI8; Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT20807HEX-2017 - 791800-PI49FCT20807HEX-2017 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT20807HEX-2017
791800-PI49FCT20807HEX-2017
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT20807HEX-2017 791800-PI49FCT20807HEX-2017
Manufacturer: Diodes Incorporated Win Source Part Number: 791800-PI49FCT20807H EX-2017 Series: * Family Name: PI49FCT20807 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): 74FCT20807PYI8; 74FCT20807PYI; 74FCT3807DPYI; 74FCT3807DPYI8; Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 791800-PI49FCT20807HEX-2017
Series: *
Family Name: PI49FCT20807
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): 74FCT20807PYI8; 74FCT20807PYI; 74FCT3807DPYI; 74FCT3807DPYI8;
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 791800-PI49FCT20807HEX-2017
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT20807HEX-2017
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Application Specific Clock/Timing - CY2SSTV855ZXCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface SSTL
Package Type Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
CDC208 5V Dual 1-to-4 clock driver - CDC208DWRG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
3 suppliers
Rtc, Spi, Rv-3049, 8Ppm, 10Son; Date Format Micro Crystal - 09X0515 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details