DIODES Incorporated Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers PI49FCT20803LEX

Description
Win Source Part Number: 1084763-PI49FCT20803 LEX Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 49FCT Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 150 MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS, TTL Voltage - Supply: 2.3V ~ 2.7V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PI49FCT20803 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1084763-PI49FCT20803 LEX Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 49FCT Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 150 MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS, TTL Voltage - Supply: 2.3V ~ 2.7V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PI49FCT20803 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1084763-PI49FCT20803LEX
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1084763-PI49FCT20803LEX
Win Source Part Number: 1084763-PI49FCT20803 LEX Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 49FCT Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 150 MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS, TTL Voltage - Supply: 2.3V ~ 2.7V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PI49FCT20803 Product Status: Obsolete

Win Source Part Number: 1084763-PI49FCT20803LEX
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: 49FCT
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Frequency - Max: 150 MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS, TTL
Voltage - Supply: 2.3V ~ 2.7V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: PI49FCT20803
Product Status: Obsolete

Buy Now Datasheet
Clock Buffers, Drivers - PI49FCT20803LEX-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI49FCT20803LEX-ND
Clock Buffers, Drivers PI49FCT20803LEX-ND
"Clock Fanout Buffer (Distribution) IC 1:7 150MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:7 150MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI49FCT20803LEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI49FCT20803LEX
Clock/Timing - Clock Buffers, Drivers PI49FCT20803LEX
IC CLK BUFFER 1:7 150MHZ 16TSSOP

IC CLK BUFFER 1:7 150MHZ 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1084763-PI49FCT20803LEX PI49FCT20803LEX-ND PI49FCT20803LEX
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface CMOS; TTL; CMOS, TTL CMOS; TTL
Package Type Surface Mount; 16-TSSOP (0.173", 4.40mm Width) Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount
Supply Voltage 2.3 to 2.7 volts 2.3 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Rtc, I2C, Rv-8564, 20Ppm, 10Son; Date Format Micro Crystal - 09X0520 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.2 to 5.5 volts
View Details
Real Time Clocks - 1905155P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details