ANALOG SWITCH 3V-5V U-WLB2424-36 Product overview: PI3WVR646GEEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3WVR646GEEX can be used for catalog matching and distributor lookup.
Telecommunications Switch IC 10 Channel 36-CSP (2.44x2.44)
Telecommunications Switch IC 10 Channel 36-CSP (2.44x2.44)
Telecommunications Switch IC 10 Channel 36-CSP (2.44x2.44)
Telecommunications Switch IC 10 Channel 36-CSP (2.44x2.44)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 780-PI3WVR646GEEX | PI3WVR646GEEXDITR-ND | PI3WVR646GEEX |
| Product Name | 3V 5V Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Standards and Certifications | RoHS | RoHS | |
| Supply Voltage (VS) | 1.5 to 5 volts | 1.5 to 5 volts | |
| Bandwidth | 4500 MHz | 4500 MHz | |
| Min Operating Current | 0.0300 mA | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |