MIPI SWITCH X1-WLB2121-36 T&R 3K
MIPI SWITCH X1-WLB2121-36 T&R 3K
MIPI Switch IC 10 Channel 36-WLCSP (2.1x2.1)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 31-PI3WVR2646GHEXCT-ND | PI3WVR2646GHEX |
| Product Name | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Switch Type | SPDT | |
| Supply Voltage (VS) | 1.5 to 3.6 volts | |
| Ron | 6 ohms | 6 ohms |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |