DisplayPort Switch IC 4 Channel 52-TQFN (3.5x9)
DisplayPort Switch IC 4 Channel 52-TQFN (3.5x9)
DisplayPort Switch IC 4 Channel 52-TQFN (3.5x9)
DISPLAY SWITCH W-QFN3590-52 Product overview: PI3WVR13612ZLEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3WVR13612ZLEX can be used for catalog matching and distributor lookup.
DisplayPort Switch IC 4 Channel 52-TQFN (3.5x9)
4 SPDT(SPDT) TQFN-52(3.5x9) Analog Switches / Multiplexers ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PI3WVR13612ZLEXDIDKR-ND | 780-PI3WVR13612ZLEX | PI3WVR13612ZLEX | PI3WVR13612ZLEX |
| Product Name | Analog Switches - Special Purpose | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers |
| Switch Type | SPDT | |||
| Supply Voltage (VS) | 3 to 3.6 volts | 3.3 volts | 3 to 3.6 volts | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Package Type | 52-WFQFN | Tape & Reel (TR) | 52-WFQFN Exposed Pad |