DIODES Incorporated Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders PI3VT34X245B

Description
IC BUS SWITCH 8 X 1:1 80BQSOP
Description
IC BUS SWITCH 8 X 1:1 80BQSOP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - PI3VT34X245B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
PI3VT34X245B
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders PI3VT34X245B
IC BUS SWITCH 8 X 1:1 80BQSOP

IC BUS SWITCH 8 X 1:1 80BQSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - PI3VT34X245B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
PI3VT34X245B
Signal Switches, Multiplexers, Decoders PI3VT34X245B
Bus Switch 8 x 1:1 80-BQSOP

Bus Switch 8 x 1:1 80-BQSOP

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number PI3VT34X245B PI3VT34X245B
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 3V; 3.6V 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74LVC138APW-Q100J - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 24 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTD3384CDGVRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; 24-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers