DIODES Incorporated Signal Switches, Multiplexers, Decoders PI3VT3306UEX

Description
Bus Switch 1 x 1:1 8-MSOP
Datasheet
Description
Bus Switch 1 x 1:1 8-MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - PI3VT3306UEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
PI3VT3306UEX
Signal Switches, Multiplexers, Decoders PI3VT3306UEX
Bus Switch 1 x 1:1 8-MSOP

Bus Switch 1 x 1:1 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - PI3VT3306UEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
PI3VT3306UEX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders PI3VT3306UEX
IC BUS SWITCH 1 X 1:1 8MSOP

IC BUS SWITCH 1 X 1:1 8MSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number PI3VT3306UEX PI3VT3306UEX
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V 3V; 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 100355QI - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HCT139PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 4 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CB3Q3305DCURG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; 8-VFSOP (0.091\", 2.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers