Manufacturer: Diodes Incorporated
Win Source Part Number: 791797-PI3VT3306UEX
Packaging: Reel package
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V, 3 V ~ 3.6 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: PI3VT3306
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): TC7WBL126AFK; ADG3243BRJZ-REEL7 ; TC7WBL125AFK(BRA); TC7WBL125AFK(BRA,F;
Introduction Date: March 22, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Bus Switch 1 x 1:1 8-MSOP
IC BUS SWITCH 1 X 1:1 8MSOP Product overview: PI3VT3306UEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3VT3306UEX can be used for catalog matching and distributor lookup.
IC BUS SWITCH 1 X 1:1 8MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 791797-PI3VT3306UEX | PI3VT3306UEXDITR-ND | 743-PI3VT3306UEX | PI3VT3306UEX |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3VT3306UEX | Signal Switches, Multiplexers, Decoders | Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2.3 to 3.6 volts |