DIODES Incorporated Signal Switches, Multiplexers, Decoders PI3VT3245QE

Description
Bus Switch 8 x 1:1 20-QSOP
Request a Quote Datasheet
Description
Bus Switch 8 x 1:1 20-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - PI3VT3245QE-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI3VT3245QE-ND
Signal Switches, Multiplexers, Decoders PI3VT3245QE-ND
Bus Switch 8 x 1:1 20-QSOP

Bus Switch 8 x 1:1 20-QSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3VT3245QE - 1237454-PI3VT3245QE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3VT3245QE
1237454-PI3VT3245QE
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3VT3245QE 1237454-PI3VT3245QE
Manufacturer: Pericom Win Source Part Number: 1237454-PI3VT3245QE Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Pericom
Win Source Part Number: 1237454-PI3VT3245QE
Manufacturer Homepage: www.pericom.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI3VT3245QE
Analog Switch and Multiplexer IC 743-PI3VT3245QE
IC BUS SWITCH 8 X 1:1 20QSOP Product overview: PI3VT3245QE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3VT3245QE can be used for catalog matching and distributor lookup.

IC BUS SWITCH 8 X 1:1 20QSOP Product overview: PI3VT3245QE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3VT3245QE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI3VT3245QE - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI3VT3245QE
Logic - Signal Switches, Multiplexers, Decoders PI3VT3245QE
IC BUS SWITCH 8 X 1:1 20QSOP

IC BUS SWITCH 8 X 1:1 20QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number PI3VT3245QE-ND 1237454-PI3VT3245QE 743-PI3VT3245QE PI3VT3245QE
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3VT3245QE Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC153SC - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Signal Switches, Multiplexers, Decoders - 74HC154DB,118-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "24-SSOP
View Details
4 suppliers
Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Quad 3.3V Analog Switch and Multiplexer IC - 743-74CBTLV3125DGVRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers