DIODES Incorporated Interface - Interface - Specialized - PI3VDP411LSZBEX PI3VDP411LSZBEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061556-PI3VDP411LSZB EX Packaging: Reel - TR Applications: DVI, HDMI Level Switching Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-TQFN (7x7) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061556-PI3VDP411LSZB EX Packaging: Reel - TR Applications: DVI, HDMI Level Switching Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-TQFN (7x7) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3VDP411LSZBEX - 061556-PI3VDP411LSZBEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3VDP411LSZBEX
061556-PI3VDP411LSZBEX
Interface - Interface - Specialized - PI3VDP411LSZBEX 061556-PI3VDP411LSZBEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061556-PI3VDP411LSZB EX Packaging: Reel - TR Applications: DVI, HDMI Level Switching Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-TQFN (7x7) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 061556-PI3VDP411LSZBEX
Packaging: Reel - TR
Applications: DVI, HDMI Level Switching
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TQFN (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 061556-PI3VDP411LSZBEX
Product Name Interface - Interface - Specialized - PI3VDP411LSZBEX
Applications DVI, HDMI Level Switching
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905591 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
 - 5041/BEA - Rochester Electronics
Specs
Switch Type SPST
Package Type DIP; DIP
View Details
3 suppliers
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DCKRE4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers
Dual single-pole single-throw analog switch - 74HCT2G66DP,125 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Switch Type SPST; SPST-NO
Normal Condition Normally Open (NO)
View Details
6 suppliers