Manufacturer: Diodes Incorporated
Win Source Part Number: 004357-PI3VDP411LSZB
Packaging: Tray
Applications: DVI, HDMI Level Switching
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TQFN (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 004357-PI3VDP411LSZBE |
| Product Name | Interface - Interface - Specialized - PI3VDP411LSZBE |
| Applications | DVI, HDMI Level Switching |