Manufacturer: Diodes Incorporated
Win Source Part Number: 725972-PI3VDP411LSTZ
Packaging: Tray
Mounting Style: SMD
Applications: Digital Video
Categories: Integrated Circuits
Supplier Device Package: 48-TQFN (7x7)
Status: Obsolete
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: PI3VDP411
Manufacturer Pack Quantity: 260
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 725972-PI3VDP411LSTZBE |
| Product Name | Interface - Interface - Specialized - PI3VDP411LSTZBE |
| Applications | Digital Video |