DIODES Incorporated Interface - Interface - Specialized - PI3VDP411LSRZBE PI3VDP411LSRZBE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 129773-PI3VDP411LSRZ BE Packaging: Tray Applications: DVI, HDMI Level Switching Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-TQFN (7x7) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 129773-PI3VDP411LSRZ BE Packaging: Tray Applications: DVI, HDMI Level Switching Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-TQFN (7x7) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3VDP411LSRZBE - 129773-PI3VDP411LSRZBE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3VDP411LSRZBE
129773-PI3VDP411LSRZBE
Interface - Interface - Specialized - PI3VDP411LSRZBE 129773-PI3VDP411LSRZBE
Manufacturer: Diodes Incorporated Win Source Part Number: 129773-PI3VDP411LSRZ BE Packaging: Tray Applications: DVI, HDMI Level Switching Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-TQFN (7x7) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 129773-PI3VDP411LSRZBE
Packaging: Tray
Applications: DVI, HDMI Level Switching
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TQFN (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 129773-PI3VDP411LSRZBE
Product Name Interface - Interface - Specialized - PI3VDP411LSRZBE
Applications DVI, HDMI Level Switching
Unlock Full Specs
to access all available technical data

Similar Products

CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BM - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
7 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 5962-8688401EA - Lingto Electronic Limited
Specs
Configuration 1 x 3:8
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Overvoltage tolerant bilateral switch - 74LVCV2G66GTX - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
4 suppliers