DIODES Incorporated Interface - Interface - Specialized - PI3VDP411LSAZBEX PI3VDP411LSAZBEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 347961-PI3VDP411LSAZ BEX Packaging: Reel - TR Applications: DVI, HDMI Level Switching Mounting: Surface Mount Family Name: PI3VDP411 Categories: Integrated Circuits Status: Active Case / Package: 48-TQFN (7x7) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): PI3VDP411LSAZBE; Introduction Date: January 14, 2010 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 347961-PI3VDP411LSAZ BEX Packaging: Reel - TR Applications: DVI, HDMI Level Switching Mounting: Surface Mount Family Name: PI3VDP411 Categories: Integrated Circuits Status: Active Case / Package: 48-TQFN (7x7) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): PI3VDP411LSAZBE; Introduction Date: January 14, 2010 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3VDP411LSAZBEX - 347961-PI3VDP411LSAZBEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3VDP411LSAZBEX
347961-PI3VDP411LSAZBEX
Interface - Interface - Specialized - PI3VDP411LSAZBEX 347961-PI3VDP411LSAZBEX
Manufacturer: Diodes Incorporated Win Source Part Number: 347961-PI3VDP411LSAZ BEX Packaging: Reel - TR Applications: DVI, HDMI Level Switching Mounting: Surface Mount Family Name: PI3VDP411 Categories: Integrated Circuits Status: Active Case / Package: 48-TQFN (7x7) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): PI3VDP411LSAZBE; Introduction Date: January 14, 2010 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 347961-PI3VDP411LSAZBEX
Packaging: Reel - TR
Applications: DVI, HDMI Level Switching
Mounting: Surface Mount
Family Name: PI3VDP411
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TQFN (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): PI3VDP411LSAZBE;
Introduction Date: January 14, 2010
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 347961-PI3VDP411LSAZBEX
Product Name Interface - Interface - Specialized - PI3VDP411LSAZBEX
Applications DVI, HDMI Level Switching
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AHCT139PW,112 - Lingto Electronic Limited
Specs
Configuration 1 x 2:4
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Signal Switches, Multiplexers, Decoders - 74AUP2G157GF,115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-XFDFN
Number of Pins 8
View Details
2 suppliers