1 Circuit IC Switch 1:1 9Ohm 10-UQFN (1.5x2)
1 Circuit IC Switch 1:1 9Ohm 10-UQFN (1.5x2)
1 Circuit IC Switch 1:1 9Ohm 10-UQFN (1.5x2)
USB2 SWITCH U-QFN1520-10 T&R 3K Product overview: PI3USB4002AZUAEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3USB4002AZUAEX
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Switch Circuit: DPDT
Number of Circuits: 10
On-State Resistance (Max): 4Ohm
Channel-to-Channel Matching (ΔRon): 100 mOhm
Voltage - Supply, Single (V+): 1.08V ~ 5.5V
Switch Time (Ton, Toff) (Max): 12ns, 6ns (Typ)
-3db Bandwidth: 220MHz
Channel Capacitance (CS(off), CD(off)): 6pF
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
USB Switch IC 1 Channel 10-UQFN (1.5x2)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 31-PI3USB4002AZUAEXTR-ND | 780-PI3USB4002AZUAEX | PI3USB4002AZUAEX | |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switch and Multiplexer IC | Connectors,Interconnects | Analog Switches - Special Purpose |
| Configuration | 1:1 | |||
| Normal Condition | Normally Closed (NC) | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 3.3 volts | ||
| Ron | 9 ohms | 9 ohms | ||
| Bandwidth | 1000 MHz | 1000 MHz | 1000 MHz |