DIODES Incorporated Analog Switches, Multiplexers, Demultiplexers PI3USB4002AQ1ZUAEX

Description
2 Circuit IC Switch 1:1 10Ohm 10-UQFN (1.5x2)
Request a Quote Datasheet
Description
2 Circuit IC Switch 1:1 10Ohm 10-UQFN (1.5x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 31-PI3USB4002AQ1ZUAEXCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
31-PI3USB4002AQ1ZUAEXCT-ND
Analog Switches, Multiplexers, Demultiplexers 31-PI3USB4002AQ1ZUAEXCT-ND
2 Circuit IC Switch 1:1 10Ohm 10-UQFN (1.5x2)

2 Circuit IC Switch 1:1 10Ohm 10-UQFN (1.5x2)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 31-PI3USB4002AQ1ZUAEXTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
31-PI3USB4002AQ1ZUAEXTR-ND
Analog Switches, Multiplexers, Demultiplexers 31-PI3USB4002AQ1ZUAEXTR-ND
2 Circuit IC Switch 1:1 10Ohm 10-UQFN (1.5x2)

2 Circuit IC Switch 1:1 10Ohm 10-UQFN (1.5x2)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 31-PI3USB4002AQ1ZUAEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
31-PI3USB4002AQ1ZUAEXDKR-ND
Analog Switches, Multiplexers, Demultiplexers 31-PI3USB4002AQ1ZUAEXDKR-ND
2 Circuit IC Switch 1:1 10Ohm 10-UQFN (1.5x2)

2 Circuit IC Switch 1:1 10Ohm 10-UQFN (1.5x2)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - PI3USB4002AQ1ZUAEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
PI3USB4002AQ1ZUAEX
Analog Switches, Multiplexers, Demultiplexers PI3USB4002AQ1ZUAEX
2 Circuit IC Switch 1:1 10Ohm 10-UQFN (1.5x2)

2 Circuit IC Switch 1:1 10Ohm 10-UQFN (1.5x2)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - PI3USB4002AQ1ZUAEX - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
PI3USB4002AQ1ZUAEX
Interface - Analog Switches, Multiplexers, Demultiplexers PI3USB4002AQ1ZUAEX
USB2 SWITCH U-QFN1520-10 T&R 3K

USB2 SWITCH U-QFN1520-10 T&R 3K

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 31-PI3USB4002AQ1ZUAEXCT-ND PI3USB4002AQ1ZUAEX PI3USB4002AQ1ZUAEX
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Supply Voltage (VS) 2.7 to 5.5 volts
Ron 10 ohms 10 ohms 0.5000 ohms
Bandwidth 1000 MHz 1000 MHz 1000 MHz
VCT -35 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1898198P - RS Components, Ltd.
Specs
Configuration 2x1; Dual 2:1
Package Type SOIC; SOIC
Number of Pins 8
View Details
CD4066B-MIL CMOS Quad Bilateral Switch - CD4066BF - Texas Instruments
Specs
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
Ron 125 ohms
View Details
3 suppliers