USB2 SWITCH U-QFN1520-10 T&R 3K
USB2 SWITCH U-QFN1520-10 T&R 3K
USB2 SWITCH U-QFN1520-10 T&R 3K
USB Switch IC 2 Channel 10-UQFN (1.5x2)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 31-PI3USB4000DZUAEXTR-ND | PI3USB4000DZUAEX |
| Product Name | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Features | Bilateral; Serial Input | |
| Switch Type | SPDT | |
| Supply Voltage (VS) | 2.7 to 5.5 volts | |
| Ron | 9 ohms | 9 ohms |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |