1 Circuit IC Switch 2:1 10Ohm 10-UQFN (1.5x2)
1 Circuit IC Switch 2:1 10Ohm 10-UQFN (1.5x2)
1 Circuit IC Switch 2:1 10Ohm 10-UQFN (1.5x2)
IC SWITCH SPDT X 1 10OHM 10UQFN Product overview: PI3USB4000DQ1ZUAEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 10OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI3USB4000DQ1ZUA
USB2 SWITCH U-QFN1520-10 T&R 3K
1 Circuit IC Switch 2:1 10Ohm 10-UQFN (1.5x2)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 31-PI3USB4000DQ1ZUAEXCT-ND | 747-PI3USB4000DQ1ZUAEX | PI3USB4000DQ1ZUAEX | PI3USB4000DQ1ZUAEX |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 10OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 3.3 volts | ||
| Ron | 10 ohms | 0.5000 ohms | 0.5000 ohms | 10 ohms |
| Bandwidth | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz |
| tON | 100000 ns |