IC SWITCH SPDT X 1 8OHM 10UQFN Product overview: PI3USB4000BZUAEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 8OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI3USB4000BZUAEX
1 Circuit IC Switch 2:1 8Ohm 10-UQFN (1.5x2)
1 Circuit IC Switch 2:1 8Ohm 10-UQFN (1.5x2)
USB2 SWITCH U-QFN2015-10
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-PI3USB4000BZUAEX | PI3USB4000BZUAEXDI-ND | PI3USB4000BZUAEX | PI3USB4000BZUAEX |
| Product Name | 8OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Ron | 0.5000 ohms | 8 ohms | 8 ohms | 0.5000 ohms |
| Bandwidth | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | 10-UFQFN | 10-UFQFN |