The PI3USB4000AZMEX is a 2-to-1 differential channel multiplexer/demultip
IC SWITCH SPDT X 1 8OHM 10UQFN Product overview: PI3USB4000AZMEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 8OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI3USB4000AZMEX can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 1:2 8Ohm 10-UQFN (1.8x1.4)
1 Circuit IC Switch 1:2 8Ohm 10-UQFN (1.8x1.4)
1 Circuit IC Switch 1:2 8Ohm 10-UQFN (1.8x1.4)
Manufacturer: Diodes Incorporated
Win Source Part Number: 930445-PI3USB4000AZM
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3USB4000
Categories: Integrated Circuits (ICs)
Case / Package: 10-UQFN (1.8x1.4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3USB4000AZMEXDICT,
1 Circuit IC Switch 1:2 8Ohm 10-UQFN (1.8x1.4)
IC SWITCH SPDT SINGLE 10UQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-PI3USB4000AZMEX | PI3USB4000AZMEXDITR-ND | 930445-PI3USB4000AZMEX | PI3USB4000AZMEX | PI3USB4000AZMEX |
| Product Name | 8OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3USB4000AZMEX | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 volts | 2.7 to 6 volts | |||
| Ron | 0.5000 ohms | 8 ohms | 8 ohms | 0.5000 ohms | |
| Bandwidth | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |