Manufacturer: Diodes Incorporated
Win Source Part Number: 1087933-PI3USB30532Z
Packaging: Reel - TR
Applications: USB
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-TQFN (3x6)
Single Supply Voltage (V+): 3 V to 3.6 V
Alternative Parts (Cross-Reference): PI3USB30532ZLE;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3,500
USB Switch IC 1 Channel 40-TQFN (3x6)
IC MUX/DEMUX USB 6:1 40TQFN Product overview: PI3USB30532ZLEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3USB30532ZLEX can be used for catalog matching and distributor lookup.
USB Switch IC 1 Channel 40-TQFN (3x6)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1087933-PI3USB30532ZLEX | PI3USB30532ZLEX-ND | 780-PI3USB30532ZLEX | PI3USB30532ZLEX |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - PI3USB30532ZLEX | Analog Switches - Special Purpose | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Features | Single-Supply | |||
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 40-TQFN (3x6) | 40-WFQFN | Tape & Reel (TR) | 40-WFQFN Exposed Pad |