USB2 SWITCH X2-QFN1616-12 T&R 3.
USB2 SWITCH X2-QFN1616-12 T&R 3.
USB2 SWITCH X2-QFN1616-12 T&R 3.
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 31-PI3USB3031XUAEXTR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 3x1 |
| Supply Voltage (VS) | 1.8 to 5.5 volts |
| Ron | 7 ohms |
| Bandwidth | 6500 MHz |
| tON | 100000 ns |