IC MUX/DEMUX USB 3.0 20TQFN Product overview: PI3USB302-AZBEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3USB302-AZBEX can be used for catalog matching and distributor lookup.
USB Switch IC 2 Channel 20-QFN (2.5x4.5)
USB Switch IC 2 Channel 20-QFN (2.5x4.5)
USB Switch IC 2 Channel 20-QFN (2.5x4.5)
Manufacturer: Diodes Incorporated
Win Source Part Number: 1087931-PI3USB302-AZ
Packaging: Reel - TR
Features: Bi-Directional, USB 3.0
Applications: USB
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TQFN (2.5x4.5)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
USB Switch IC 2 Channel 20-QFN (2.5x4.5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 780-PI3USB302-AZBEX | PI3USB302-AZBEXCT-ND | 1087931-PI3USB302-AZBEX | PI3USB302-AZBEX |
| Product Name | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Interface - Interface - Analog Switches - Special Purpose - PI3USB302-AZBEX | Analog Switches - Special Purpose |
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tape & Reel (TR) | 20-VFQFN | 20-TQFN (2.5x4.5) | 20-VFQFN Exposed Pad |
| Number of Pins | 20 | 20 |