The PI3USB221EZWEX is a high-bandwidth analog switch designed for high-speed USB 2.0 signal routing in mobile and consumer applications, including cell phones and digital cameras. It features a bandwidth of 1.1 GHz, allowing for minimal edge and phase distortion, and supports bidirectional signal multiplexing from a USB host to two outputs. The device is compatible with USB 1.0, 1.1, and 2.0 standards, operating at supply voltages of 2.5V to 3.3V, and can accept input signals up to 5.5V. This switch offers low on-resistance (maximum 6Ω) and low power consumption (maximum 50 µA), with a low-power mode drawing only 2 µA when disabled. It includes over-voltage protection for the D+/D- pins, ensuring safe operation in various conditions. The device also boasts robust ESD protection ratings, making it suitable for applications requiring high reliability. The PI3USB221EZWEX is available in a 10-pin UDFN package and is fully RoHS compliant, ensuring it meets environmental standards.
USB Switch IC 1 Channel 10-UDFN (3x3)
USB Switch IC 1 Channel 10-UDFN (3x3)
USB Switch IC 1 Channel 10-UDFN (3x3)
IC USB2 SWITCH 3V UDFN3030-10 Product overview: PI3USB221EZWEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3USB221EZWEX can be used for catalog matching and distributor lookup.
ANALOG MULTIPLEXER, -40 TO 85DEG C
USB Switch IC 1 Channel 10-UDFN (3x3)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PI3USB221EZWEXDITR-ND | 780-PI3USB221EZWEX | 29AK3620 | PI3USB221EZWEX |
| Product Name | Analog Switches - Special Purpose | 3V Analog Switch and Multiplexer IC | Analog Multiplexer, -40 To 85Deg C Diodes Inc. | Analog Switches - Special Purpose |
| Features | Bilateral; Serial Input | |||
| Switch Type | SPDT | |||
| Supply Voltage (VS) | 2.3 to 3.6 volts | |||
| Ron | 6 ohms | 6 ohms | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |