USB2 SWITCH U-DFN3030-10 T&R 3K
USB2 SWITCH U-DFN3030-10 T&R 3K
USB2 SWITCH U-DFN3030-10 T&R 3K
USB Switch IC 2 Channel 10-UDFN (3x3)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 31-PI3USB221AZWEX-13RCT-ND | PI3USB221AZWEX-13R |
| Product Name | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Features | Bilateral; Serial Input | |
| Switch Type | DPST | |
| Supply Voltage (VS) | 2.3 to 3.6 volts | |
| Ron | 6 ohms | 6 ohms |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |