IC USB2 SWITCH 3V UQFN2015-10 Product overview: PI3USB221AZUAEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3USB221AZUAEX can be used for catalog matching and distributor lookup.
USB Switch IC 1 Channel 10-UQFN (1.5x2)
USB Switch IC 1 Channel 10-UQFN (1.5x2)
USB Switch IC 1 Channel 10-UQFN (1.5x2)
ANALOG MULTIPLEXER, -40 TO 85DEG C
USB Switch IC 1 Channel 10-UQFN (1.5x2)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 780-PI3USB221AZUAEX | PI3USB221AZUAEXDITR-ND | 29AK3617 | PI3USB221AZUAEX |
| Product Name | 3V Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Multiplexer, -40 To 85Deg C Diodes Inc. | Analog Switches - Special Purpose |
| Standards and Certifications | RoHS | RoHS | ||
| Bandwidth | 1100 MHz | 1100 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | 10-UFQFN | 10-UFQFN | |
| Number of Pins | 10 | 10 |