IC USB SWITCH DUAL 2X1 10UQFN Product overview: PI3USB10LP-AZMEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3USB10LP-AZMEX
USB Switch IC 1 Channel 10-UQFN (1.8x1.4)
USB Switch IC 1 Channel 10-UQFN (1.8x1.4)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 780-PI3USB10LP-AZMEX | PI3USB10LP-AZMEX-ND | PI3USB10LP-AZMEX |
| Product Name | Dual Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Configuration | 2x1 | ||
| Standards and Certifications | RoHS | RoHS | |
| Bandwidth | 1000 MHz | 1000 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tape & Reel (TR) | 10-UFQFN | 10-UFQFN |