USB Switch IC 1 Channel 10-TQFN (1.3x1.6)
USB Switch IC 1 Channel 10-TQFN (1.3x1.6)
USB Switch IC 1 Channel 10-TQFN (1.3x1.6)
IC SW USB 2.0 10-TQFN Product overview: PI3USB102ZLEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, TQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3USB102ZLEX can be used for catalog matching and distributor lookup.
TQFN-10(1.3x1.6) Signal Switches / Encoders & Decoders / Multiplexers ROHS
USB Switch IC 1 Channel 10-TQFN (1.3x1.6)
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PI3USB102ZLEXCT-ND | 780-PI3USB102ZLEX | PI3USB102ZLEX | PI3USB102ZLEX |
| Product Name | Analog Switches - Special Purpose | TQFN Analog Switch and Multiplexer IC | Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers | Analog Switches - Special Purpose |
| Features | Bilateral; Serial Input | |||
| Supply Voltage (VS) | 2.7 to 4.2 volts | 3 volts | ||
| Ron | 5 ohms | 5 ohms | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 10-WFQFN | Tape & Reel (TR) | 10-WFQFN |