DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - PI3PD22920GBEX PI3PD22920GBEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 805000-PI3PD22920GBE X Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Part Status: Last Time Buy Output Configuration: High Side Voltage - Load: 0.75V ~ 3.6V Rds On (Typ): 2mOhm Supplier Device Package: 8-CSP (0.9x1.9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-XFBGA, CSPBGA Current - Output (Maximum): 4A Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 805000-PI3PD22920GBE X Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Part Status: Last Time Buy Output Configuration: High Side Voltage - Load: 0.75V ~ 3.6V Rds On (Typ): 2mOhm Supplier Device Package: 8-CSP (0.9x1.9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-XFBGA, CSPBGA Current - Output (Maximum): 4A Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI3PD22920GBEX
PI3PD22920GBEX
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI3PD22920GBEX PI3PD22920GBEX
Manufacturer: Diodes Incorporated Win Source Part Number: 805000-PI3PD22920GBE X Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Part Status: Last Time Buy Output Configuration: High Side Voltage - Load: 0.75V ~ 3.6V Rds On (Typ): 2mOhm Supplier Device Package: 8-CSP (0.9x1.9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-XFBGA, CSPBGA Current - Output (Maximum): 4A Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Diodes Incorporated
Win Source Part Number: 805000-PI3PD22920GBEX
Packaging: Reel
Mounting Style: Surface Mount
Features: Load Discharge, Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Part Status: Last Time Buy
Output Configuration: High Side
Voltage - Load: 0.75V ~ 3.6V
Rds On (Typ): 2mOhm
Supplier Device Package: 8-CSP (0.9x1.9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-XFBGA, CSPBGA
Current - Output (Maximum): 4A
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
PI3PD22920GBEX
PMIC - Power Distribution Switches, Load Drivers PI3PD22920GBEX
IC PWR SWITCH N-CHAN 1:1 8CSP

IC PWR SWITCH N-CHAN 1:1 8CSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number PI3PD22920GBEX PI3PD22920GBEX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - PI3PD22920GBEX PMIC - Power Distribution Switches, Load Drivers
Voltage 0.75V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Module Components - 2141024-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Distribution Units - 2877179 - RS Components, Ltd.
Specs
Number of Outlets 8
Outlets IEC; IEC C13
View Details