DIODES Incorporated Analog Switch and Multiplexer IC PI3PCIE3412ZHE

Description
IC MULTIPLEXER PCIE 4CH 42TQFN Product overview: PI3PCIE3412ZHE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3PCIE3412ZHE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MULTIPLEXER PCIE 4CH 42TQFN Product overview: PI3PCIE3412ZHE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3PCIE3412ZHE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
780-PI3PCIE3412ZHE
Analog Switch and Multiplexer IC 780-PI3PCIE3412ZHE
IC MULTIPLEXER PCIE 4CH 42TQFN Product overview: PI3PCIE3412ZHE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3PCIE3412ZHE can be used for catalog matching and distributor lookup.

IC MULTIPLEXER PCIE 4CH 42TQFN Product overview: PI3PCIE3412ZHE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3PCIE3412ZHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3412ZHE - 042129-PI3PCIE3412ZHE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3412ZHE
042129-PI3PCIE3412ZHE
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3412ZHE 042129-PI3PCIE3412ZHE
Manufacturer: Diodes Incorporated Win Source Part Number: 042129-PI3PCIE3412ZH E Packaging: Reel - TR Features: Bi-Directional, SATA, USB 3.0 Applications: PCIe -3db Bandwidth: 8.2GHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Max On Resistance: 5 Ohm (Typ) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 400

Manufacturer: Diodes Incorporated
Win Source Part Number: 042129-PI3PCIE3412ZHE
Packaging: Reel - TR
Features: Bi-Directional, SATA, USB 3.0
Applications: PCIe
-3db Bandwidth: 8.2GHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Max On Resistance: 5 Ohm (Typ)
Case / Package: 42-TQFN (9x3.5)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 400

Buy Now Datasheet
Analog Switches - Special Purpose - PI3PCIE3412ZHE-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
PI3PCIE3412ZHE-ND
Analog Switches - Special Purpose PI3PCIE3412ZHE-ND
PCI Express® Switch IC 4 Channel 42-TQFN (9x3.5)

PCI Express® Switch IC 4 Channel 42-TQFN (9x3.5)

Buy Now Datasheet
Analog Switches - Special Purpose - PI3PCIE3412ZHE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
PI3PCIE3412ZHE
Analog Switches - Special Purpose PI3PCIE3412ZHE
PCI Express® Switch IC 4 Channel 42-TQFN (9x3.5)

PCI Express® Switch IC 4 Channel 42-TQFN (9x3.5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number 780-PI3PCIE3412ZHE 042129-PI3PCIE3412ZHE PI3PCIE3412ZHE-ND PI3PCIE3412ZHE
Product Name Analog Switch and Multiplexer IC Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3412ZHE Analog Switches - Special Purpose Analog Switches - Special Purpose
Standards and Certifications RoHS RoHS
Bandwidth 8200 MHz 8200 MHz 8200 MHz
Package Type Tray 42-TQFN (9x3.5) 42-VFQFN 42-VFQFN Exposed Pad
Features Single-Supply Serial Input; Bilateral
Supply Voltage (VS) 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1922981 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
Signal Switches, Multiplexers, Decoders - 1727-74HC153D-Q100JTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3861PGG8 - Lingto Electronic Limited
Specs
Configuration 10 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details