DIODES Incorporated Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3LVD512ZFEX PI3LVD512ZFEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889119-PI3LVD512ZFEX Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 56-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-TQFN (11x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889119-PI3LVD512ZFEX Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 56-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-TQFN (11x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3LVD512ZFEX - 889119-PI3LVD512ZFEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3LVD512ZFEX
889119-PI3LVD512ZFEX
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3LVD512ZFEX 889119-PI3LVD512ZFEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889119-PI3LVD512ZFEX Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 56-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-TQFN (11x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889119-PI3LVD512ZFEX
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Package: 56-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 56-TQFN (11x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI3LVD512ZFEX
Analog Switch and Multiplexer IC 743-PI3LVD512ZFEX
IC MUX/DEMUX 5 X 4:2 56TQFN Product overview: PI3LVD512ZFEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3LVD512ZFEX can be used for catalog matching and distributor lookup.

IC MUX/DEMUX 5 X 4:2 56TQFN Product overview: PI3LVD512ZFEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3LVD512ZFEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - PI3LVD512ZFEX-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI3LVD512ZFEX-ND
Signal Switches, Multiplexers, Decoders PI3LVD512ZFEX-ND
Multiplexer/Demultip lexer 5 x 4:2 56-TQFN (11x5)

Multiplexer/Demultiplexer 5 x 4:2 56-TQFN (11x5)

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI3LVD512ZFEX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI3LVD512ZFEX
Logic - Signal Switches, Multiplexers, Decoders PI3LVD512ZFEX
IC MUX/DEMUX 5 X 4:2 56TQFN

IC MUX/DEMUX 5 X 4:2 56TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 889119-PI3LVD512ZFEX 743-PI3LVD512ZFEX PI3LVD512ZFEX-ND PI3LVD512ZFEX
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3LVD512ZFEX Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BE - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
8 suppliers
Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Multiplexer & Demultiplexer ICs - 1915089 - RS Components, Ltd.
Specs
Configuration Triple SPDT
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details