Manufacturer: Diodes Incorporated
Win Source Part Number: 004353-PI3LVD400ZFE
Packaging: Tray
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 56-TQFN-EP (5x11)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
56-TQFN (11x5)
IC SWITCH DUAL LVDS 56TQFN Product overview: PI3LVD400ZFE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3LVD400ZFE can be used for catalog matching and distributor lookup.
IC SWITCH DUAL LVDS 56TQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 004353-PI3LVD400ZFE | PI3LVD400ZFE-ND | 743-PI3LVD400ZFE | PI3LVD400ZFE |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3LVD400ZFE | Signal Switches, Multiplexers, Decoders | Dual Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 3.3 volts |