DIODES Incorporated Analog Switch and Multiplexer IC PI3L720ZHEX-1507

Description
IC 2:1 MUX/DEMUX 42TQFN Product overview: PI3L720ZHEX-1507 from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3L720ZHEX-1507 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC 2:1 MUX/DEMUX 42TQFN Product overview: PI3L720ZHEX-1507 from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3L720ZHEX-1507 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
780-PI3L720ZHEX-1507
Analog Switch and Multiplexer IC 780-PI3L720ZHEX-1507
IC 2:1 MUX/DEMUX 42TQFN Product overview: PI3L720ZHEX-1507 from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3L720ZHEX-1507 can be used for catalog matching and distributor lookup.

IC 2:1 MUX/DEMUX 42TQFN Product overview: PI3L720ZHEX-1507 from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3L720ZHEX-1507 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches - Special Purpose - PI3L720ZHEX-1507 - 889118-PI3L720ZHEX-1507 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3L720ZHEX-1507
889118-PI3L720ZHEX-1507
Interface - Interface - Analog Switches - Special Purpose - PI3L720ZHEX-1507 889118-PI3L720ZHEX-1507
Manufacturer: Diodes Incorporated Win Source Part Number: 889118-PI3L720ZHEX-1 507 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Telecommunications Switch IC 8 Channel 42-TQFN (9x3.5) Package: 42-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3L720 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3500 Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889118-PI3L720ZHEX-1507
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Telecommunications Switch IC 8 Channel 42-TQFN (9x3.5)
Package: 42-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3L720
Categories: Integrated Circuits (ICs)
Case / Package: 42-TQFN (9x3.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Analog Switches - Special Purpose - PI3L720ZHEX-1507 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
PI3L720ZHEX-1507
Analog Switches - Special Purpose PI3L720ZHEX-1507
Telecommunications Switch IC 8 Channel 42-TQFN (9x3.5)

Telecommunications Switch IC 8 Channel 42-TQFN (9x3.5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers
Product Number 780-PI3L720ZHEX-1507 889118-PI3L720ZHEX-1507 PI3L720ZHEX-1507
Product Name Analog Switch and Multiplexer IC Interface - Interface - Analog Switches - Special Purpose - PI3L720ZHEX-1507 Analog Switches - Special Purpose
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16292PAG - Lingto Electronic Limited
Specs
Configuration 12 x 1:2
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1922723 - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
4-bit 1-of-2 FET multiplexer/demultiplexer with charge pump - 74CB3Q3257PW-Q100J - Nexperia B.V.
Specs
Applications Communications
Features On-Chip ESD Protection
Standards and Certifications RoHS
View Details
5 suppliers