IC MUX/DEMUX 8 X 2:1 42TQFN Product overview: PI3L720ZHE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3L720ZHE can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 026719-PI3L720ZHE
Packaging: Reel - TR
Features: 10/100/1000 Base-T
Applications: Telecommunications
-3db Bandwidth: 650MHz
Number of Channels: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6.5 Ohm
Case / Package: 42-TQFN (9x3.5)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Telecommunications Switch IC 8 Channel 42-TQFN (9x3.5)
Telecommunications Switch IC 8 Channel 42-TQFN (9x3.5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 780-PI3L720ZHE | 026719-PI3L720ZHE | PI3L720ZHE-ND | PI3L720ZHE |
| Product Name | Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches - Special Purpose - PI3L720ZHE | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Standards and Certifications | RoHS | RoHS | ||
| Bandwidth | 650 MHz | 650 MHz | 650 MHz | |
| Power Dissipation | 500 milliwatts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tray | 42-TQFN (9x3.5) | 42-VFQFN | 42-VFQFN Exposed Pad |