Manufacturer: Diodes Incorporated
Win Source Part Number: 061539-PI3L500-AZFEX
Packaging: Reel - TR
Features: 10/100/1000 Base-T
Applications: Telecommunications
-3db Bandwidth: 550MHz
Number of Channels: 8
Family Name: PI3L500-A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6.5 Ohm
Case / Package: 56-TQFN (11x5)
Single Supply Voltage (V+): 3 V to 3.6 V
Alternative Parts (Cross-Reference): TS3L301DGV; TS3L301DGVRG4; TS3L301DGVRE4; TS3L301DGGR;
Introduction Date: December 13, 2005
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC MUX/DEMUX 8 X 2:1 56TQFN Product overview: PI3L500-AZFEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3L500-AZFEX can be used for catalog matching and distributor lookup.
Telecommunications Switch IC 8 Channel 56-TQFN (11x5)
Telecommunications Switch IC 8 Channel 56-TQFN (11x5)
ANALOG MULTIPLEXER, -40 TO 85DEG C
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 061539-PI3L500-AZFEX | 780-PI3L500-AZFEX | 31-PI3L500-AZFEXTR-ND | PI3L500-AZFEX | 29AK3610 |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - PI3L500-AZFEX | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose | Analog Multiplexer, -40 To 85Deg C Diodes Inc. |
| Applications | Telecommunications | Communications | |||
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 3 to 3.6 volts | 3.3 volts | 3 to 3.6 volts | ||
| Bandwidth | 550 MHz | 350 MHz | 550 MHz | 550 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |