Manufacturer: Diodes Incorporated
Win Source Part Number: 026718-PI3L500-AZFE
Packaging: Tray
Features: 10/100/1000 Base-T
Applications: Telecommunications
-3db Bandwidth: 550MHz
Number of Channels: 8
Family Name: PI3L500-A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6.5 Ohm
Case / Package: 56-TQFN (11x5)
Single Supply Voltage (V+): 3 V to 3.6 V
Alternative Parts (Cross-Reference): TS3L301DGVRE4; TS3L301DGV; TS3L301DGVRG4; TS3L301DGGR;
Introduction Date: December 13, 2005
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Telecommunications Switch IC 8 Channel 56-TQFN (11x5)
IC MUX/DEMUX 8 X 2:1 56TQFN Product overview: PI3L500-AZFE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3L500-AZFE can be used for catalog matching and distributor lookup.
Telecommunications Switch IC 8 Channel 56-TQFN (11x5)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 026718-PI3L500-AZFE | PI3L500-AZFE-ND | 780-PI3L500-AZFE | PI3L500-AZFE |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - PI3L500-AZFE | Analog Switches - Special Purpose | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Applications | Telecommunications | Communications | ||
| Features | Single-Supply | |||
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Bandwidth | 550 MHz | 550 MHz | 550 MHz | 550 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |