Manufacturer: Diodes Incorporated
Win Source Part Number: 1087915-PI3HDX412BDZ
Packaging: Reel - TR
Applications: HDMI
Mounting: Surface Mount
Family Name: PI3HDX412BD
Categories: Integrated Circuits
Status: Active
Case / Package: 56-TQFN (8x8)
Supply Voltage - Operating: 3.3V
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 1087915-PI3HDX412BDZBEX |
| Product Name | Interface - Interface - Specialized - PI3HDX412BDZBEX |
| Applications | HDMI |