DIODES Incorporated Signal Buffers, Repeaters, Splitters PI3EQX7502MZDEX

Description
Buffer, ReDriver 1 Channel 5Gbps 24-TQFN (4x4)
Request a Quote
Description
Buffer, ReDriver 1 Channel 5Gbps 24-TQFN (4x4)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PI3EQX7502MZDEX is a low power, high-performance USB 3.0 ReDriver designed to support data rates of up to 5.0 Gbps. It features two 100,Ѷ differential CML data I/Os, making it suitable for connecting protocol ASICs to switch fabrics or extending signals across various data pathways. The device includes programmable equalization and de-emphasis controls to enhance signal integrity and reduce inter-symbol interference over different physical mediums. Each channel operates independently and includes a low-level input signal detection and output squelch function. The ReDriver can enter a low power standby mode when not in use, and it features an automatic receiver detection function that activates when the RXD-EN pin is high. The operating temperature range is industrial, from -40°C to 85°C, and it operates on a single supply voltage of 3.3V. The product is packaged in a compact 24-pin TQFN format, measuring 4x4mm.

Datasheet Summary
Powered by GS/AI

The PI3EQX7502MZDEX is a low power, high-performance USB 3.0 ReDriver designed to support data rates of up to 5.0 Gbps. It features two 100,Ѷ differential CML data I/Os, making it suitable for connecting protocol ASICs to switch fabrics or extending signals across various data pathways. The device includes programmable equalization and de-emphasis controls to enhance signal integrity and reduce inter-symbol interference over different physical mediums. Each channel operates independently and includes a low-level input signal detection and output squelch function. The ReDriver can enter a low power standby mode when not in use, and it features an automatic receiver detection function that activates when the RXD-EN pin is high. The operating temperature range is industrial, from -40°C to 85°C, and it operates on a single supply voltage of 3.3V. The product is packaged in a compact 24-pin TQFN format, measuring 4x4mm.

Suppliers

Company
Product
Description
Supplier Links
Signal Buffers, Repeaters, Splitters - 31-PI3EQX7502MZDEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Buffers, Repeaters, Splitters
31-PI3EQX7502MZDEXDKR-ND
Signal Buffers, Repeaters, Splitters 31-PI3EQX7502MZDEXDKR-ND
Buffer, ReDriver 1 Channel 5Gbps 24-TQFN (4x4)

Buffer, ReDriver 1 Channel 5Gbps 24-TQFN (4x4)

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - 31-PI3EQX7502MZDEXTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Buffers, Repeaters, Splitters
31-PI3EQX7502MZDEXTR-ND
Signal Buffers, Repeaters, Splitters 31-PI3EQX7502MZDEXTR-ND
Buffer, ReDriver 1 Channel 5Gbps 24-TQFN (4x4)

Buffer, ReDriver 1 Channel 5Gbps 24-TQFN (4x4)

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - 31-PI3EQX7502MZDEXCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Buffers, Repeaters, Splitters
31-PI3EQX7502MZDEXCT-ND
Signal Buffers, Repeaters, Splitters 31-PI3EQX7502MZDEXCT-ND
Buffer, ReDriver 1 Channel 5Gbps 24-TQFN (4x4)

Buffer, ReDriver 1 Channel 5Gbps 24-TQFN (4x4)

Buy Now Datasheet
Interface - Signal Buffers, Repeaters, Splitters - PI3EQX7502MZDEX - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Buffers, Repeaters, Splitters
PI3EQX7502MZDEX
Interface - Signal Buffers, Repeaters, Splitters PI3EQX7502MZDEX
IC REDRIVER USB 3.0 5GBPS 24TQFN

IC REDRIVER USB 3.0 5GBPS 24TQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Buffer Amplifiers Buffer Amplifiers
Product Number 31-PI3EQX7502MZDEXDKR-ND PI3EQX7502MZDEX
Product Name Signal Buffers, Repeaters, Splitters Interface - Signal Buffers, Repeaters, Splitters
Supply Voltage (VS) 3 to 3.6 volts
Unlock Full Specs
to access all available technical data