Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084754-PI3EQX4951BZ
Number of Pins: 20
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1084754-PI3EQX4951BZDE |
| Product Name | OEM Parts - OEM Parts (O - R) - PI3EQX4951BZDE |