DIODES Incorporated Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators) PI3EQX1204EZHEX

Description
Manufacturer: AMIS Category: Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators) Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Applications: Buck Converters Data Rate (Max): 1Mbps Signal Conditioning: Input Equalization, Output Pre-Emphasis Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote
Description
Manufacturer: AMIS Category: Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators) Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Applications: Buck Converters Data Rate (Max): 1Mbps Signal Conditioning: Input Equalization, Output Pre-Emphasis Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators) -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators)
Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators)
Manufacturer: AMIS Category: Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators) Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Applications: Buck Converters Data Rate (Max): 1Mbps Signal Conditioning: Input Equalization, Output Pre-Emphasis Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators)
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Applications: Buck Converters
Data Rate (Max): 1Mbps
Signal Conditioning: Input Equalization, Output Pre-Emphasis
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Name Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators)
Oscillator Type Header, Male Pins, Shrouded (4 Side)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - X129-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 1473-SIT1602BI-12-33E-25.000625-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers