DIODES Incorporated RF and Wireless - RF Receivers PI3EQX1002E2ZREX

Description
Manufacturer: AMIS Category: RF and Wireless - RF Receivers Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Applications: Board Mount Data Rate (Max): 1Mbps Signal Conditioning: Input Equalization, Output Pre-Emphasis Mounting Type: Fixed Voltage - Supply: 3V Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Input: BLVDS, CML, LVDS, LVPECL Output: 3-State
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: RF and Wireless - RF Receivers Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Applications: Board Mount Data Rate (Max): 1Mbps Signal Conditioning: Input Equalization, Output Pre-Emphasis Mounting Type: Fixed Voltage - Supply: 3V Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Input: BLVDS, CML, LVDS, LVPECL Output: 3-State
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Receivers -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Receivers
RF and Wireless - RF Receivers
Manufacturer: AMIS Category: RF and Wireless - RF Receivers Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Applications: Board Mount Data Rate (Max): 1Mbps Signal Conditioning: Input Equalization, Output Pre-Emphasis Mounting Type: Fixed Voltage - Supply: 3V Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Input: BLVDS, CML, LVDS, LVPECL Output: 3-State

Manufacturer: AMIS
Category: RF and Wireless - RF Receivers
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Applications: Board Mount
Data Rate (Max): 1Mbps
Signal Conditioning: Input Equalization, Output Pre-Emphasis
Mounting Type: Fixed
Voltage - Supply: 3V
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
Input: BLVDS, CML, LVDS, LVPECL
Output: 3-State

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Name RF and Wireless - RF Receivers
Package Type 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

 - MC10116FNR2 - Rochester Electronics
Specs
Package Type Surface Mount
View Details
2 suppliers
Drivers, Receivers, Transceivers - MCP2542FDT-H/SN - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features RoHS
Operating Temperature -40.0 to 150.0 C (-40.0 to 302.0 F)
View Details
2 suppliers
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - MAIA-011002-TR1000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details