PCIe 4.0, USB Switch IC 4 Channel 42-TQFN (9x3.5)
PCIe 4.0, USB Switch IC 4 Channel 42-TQFN (9x3.5)
PCIe 4.0, USB Switch IC 4 Channel 42-TQFN (9x3.5)
PCIE SWITCH V-QFN3590-42 Product overview: PI3DBS16412ZHEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3DBS16412ZHEX can be used for catalog matching and distributor lookup.
PCIe 4.0, USB Switch IC 4 Channel 42-TQFN (9x3.5)
ANALOGUE MUX/DEMUX, 2:1, -40 TO 85DEG C
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PI3DBS16412ZHEXDICT-ND | 780-PI3DBS16412ZHEX | PI3DBS16412ZHEX | 29AK3564 |
| Product Name | Analog Switches - Special Purpose | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analogue Mux/demux, 2 Diodes Inc. |
| Features | Bilateral; Serial Input | |||
| Switch Type | SPDT | |||
| Supply Voltage (VS) | 3.3 volts | 3.3 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 42-VFQFN | Tape & Reel (TR) | 42-VFQFN Exposed Pad |