PCI Express® Switch IC 1 Channel 24-X1QFN (2x4)
PCI Express® Switch IC 1 Channel 24-X1QFN (2x4)
PCI Express® Switch IC 1 Channel 24-X1QFN (2x4)
PCI Express® Switch IC 1 Channel 24-X1QFN (2x4)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 31-PI3DBS16222XEAEXDKR-ND | PI3DBS16222XEAEX |
| Product Name | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Features | Serial Input | |
| Switch Type | 1:1 | |
| Supply Voltage (VS) | 2.97 to 3.63 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |