PCIE SWITCH W-QFN2545-30 Product overview: PI3DBS16213ZLEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3DBS16213ZLEX can be used for catalog matching and distributor lookup.
USB Switch IC 2 Channel 30-TQFN (2.5x4.5)
USB Switch IC 2 Channel 30-TQFN (2.5x4.5)
USB Switch IC 2 Channel 30-TQFN (2.5x4.5)
USB Switch IC 2 Channel 30-TQFN (2.5x4.5)
ANALOGUE MUX/DEMUX, 3:1, -40 TO 85DEG C
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 780-PI3DBS16213ZLEX | PI3DBS16213ZLEXDIDKR-ND | PI3DBS16213ZLEX | 29AK3561 |
| Product Name | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose | Analogue Mux/demux, 3 Diodes Inc. |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 3.3 volts | 3.3 volts | ||
| Bandwidth | 12000 MHz | 12000 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |