PCIE SWITCH X2-QFN2020-18 Product overview: PI3DBS16212XUAEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3DBS16212XUAEX
USB Switch IC 2 Channel 18-X2QFN (2x2)
USB Switch IC 2 Channel 18-X2QFN (2x2)
USB Switch IC 2 Channel 18-X2QFN (2x2)
ANALOGUE MUX/DEMUX, 2:1, -40 TO 85DEG C
USB Switch IC 2 Channel 18-X2QFN (2x2)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 780-PI3DBS16212XUAEX | PI3DBS16212XUAEXDICT-ND | 29AK3559 | PI3DBS16212XUAEX |
| Product Name | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analogue Mux/demux, 2 Diodes Inc. | Analog Switches - Special Purpose |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 3.3 volts | 3.3 volts | ||
| Bandwidth | 13000 MHz | 13000 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |